RS Components, Ltd. Pliers 288801

Description
CRIMPING 200 MM FORTERMINALS
Request a Quote
Description
CRIMPING 200 MM FORTERMINALS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288801
Pliers 288801
CRIMPING 200 MM FORTERMINALS

CRIMPING 200 MM FORTERMINALS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288801
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details