RS Components, Ltd. Pliers 288785

Description
Ega-Master 76592 Plier
Request a Quote
Description
Ega-Master 76592 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288785
Pliers 288785
Ega-Master 76592 Plier

Ega-Master 76592 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288785
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details