RS Components, Ltd. Pliers 288760

Description
Ega-Master 76598 Plier
Request a Quote
Description
Ega-Master 76598 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288760
Pliers 288760
Ega-Master 76598 Plier

Ega-Master 76598 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288760
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details