RS Components, Ltd. Pliers 288738

Description
Ega-Master 76603 Plier
Request a Quote
Description
Ega-Master 76603 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288738
Pliers 288738
Ega-Master 76603 Plier

Ega-Master 76603 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288738
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Pliers - 2380754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details