RS Components, Ltd. Pliers 288735

Description
Ega-Master 62706 Plier
Request a Quote
Description
Ega-Master 62706 Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 288735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
288735
Pliers 288735
Ega-Master 62706 Plier

Ega-Master 62706 Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 288735
Product Name Pliers
Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Pliers - 2380764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details