RS Components, Ltd. Pliers 2886283

Description
CK T3659A 240 Water Pump Plier
Request a Quote
Description
CK T3659A 240 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2886283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2886283
Pliers 2886283
CK T3659A 240 Water Pump Plier

CK T3659A 240 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2886283
Product Name Pliers
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details