RS Components, Ltd. Drill Bit Sets 2886279

Description
Quick Change Arbor Set
Request a Quote
Description
Quick Change Arbor Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2886279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2886279
Drill Bit Sets 2886279
Quick Change Arbor Set

Quick Change Arbor Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2886279
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 213001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Drill Bits - 214818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.50 inch (38 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details