RS Components, Ltd. General Purpose Enclosures 2883199

Description
Aluminum case with plastics feet
Request a Quote
Description
Aluminum case with plastics feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2883199 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2883199
General Purpose Enclosures 2883199
Aluminum case with plastics feet

Aluminum case with plastics feet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2883199
Product Name General Purpose Enclosures
Length 11.81 inch (300 mm)
Width 14.45 inch (367 mm)
Depth 5.28 inch (134 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details