RS Components, Ltd. General Purpose Enclosures 2883186

Description
Aluminum case with plastics feet
Request a Quote
Description
Aluminum case with plastics feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2883186 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2883186
General Purpose Enclosures 2883186
Aluminum case with plastics feet

Aluminum case with plastics feet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2883186
Product Name General Purpose Enclosures
Length 7.28 inch (185 mm)
Width 7.09 inch (180 mm)
Depth 2.56 inch (65 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details