RS Components, Ltd. General Purpose Enclosures 2883185

Description
Aluminum case with plastics feet
Request a Quote
Description
Aluminum case with plastics feet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2883185 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2883185
General Purpose Enclosures 2883185
Aluminum case with plastics feet

Aluminum case with plastics feet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2883185
Product Name General Purpose Enclosures
Length 7.28 inch (185 mm)
Width 7.09 inch (180 mm)
Depth 2.56 inch (65 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details