RS Components, Ltd. Leaded Inductors 288036P

Description
Current compensated choke,1.2mH 3A
Request a Quote
Description
Current compensated choke,1.2mH 3A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 288036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
288036P
Leaded Inductors 288036P
Current compensated choke,1.2mH 3A

Current compensated choke,1.2mH 3A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Inductors, Coils, and Chokes
Product Number 288036P
Product Name Leaded Inductors
DCR 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details