RS Components, Ltd. Hook Up Wire 2876588

Description
Stranded Wire PVC 2.50mm2 BLK 100m
Request a Quote
Description
Stranded Wire PVC 2.50mm2 BLK 100m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2876588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2876588
Hook Up Wire 2876588
Stranded Wire PVC 2.50mm2 BLK 100m

Stranded Wire PVC 2.50mm2 BLK 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2876588
Product Name Hook Up Wire
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0756 inch (1.92 mm)
Wire Insulation Polyamide
North American 16 AWG
View Details
Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
International 16 mm² (0.0248 in²)
Stranding Type 7/1.7 mm
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
International 16 mm² (0.0248 in²)
Stranding Type 7/1.7 mm
View Details
Hook Up Wire - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals CENELEC Certified, Harmonised Certified, IEC Rated
Rated Voltage 0.6000 volts
Nominal Diameter 0.1339 inch (3.4 mm)
View Details