M2.5X5 SOCKET SET CUP POINT DIN 916 45H
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 2873970 |
| Product Name | Grub Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket Set |
| Material | Steel; Stainless Steel |
| Finish | Black Oxide; Black, Self-Colour |