RS Components, Ltd. Compartment Boxes 2871135

Description
MED BOX YELLOW-YELLOWN2
Request a Quote
Description
MED BOX YELLOW-YELLOWN2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compartment Boxes - 2871135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Compartment Boxes
2871135
Compartment Boxes 2871135
MED BOX YELLOW-YELLOWN2

MED BOX YELLOW-YELLOWN2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2871135
Product Name Compartment Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1828792 - RS Components, Ltd.
Specs
Features StaticShield
Length 5 inch (127 mm)
Width 2.99 inch (76 mm)
View Details
Compartment Boxes - 5253928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; ABS
Height 0.8268 inch (21 mm)
View Details
Anti Static Packaging - 1718526 - RS Components, Ltd.
Specs
Features ESD
Length 10 inch (254 mm)
Width 12.01 inch (305 mm)
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
View Details