RS Components, Ltd. Float Switches 2864999

Description
Float switch 72.B1.1.000.1001
Request a Quote
Description
Float switch 72.B1.1.000.1001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 2864999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
2864999
Float Switches 2864999
Float switch 72.B1.1.000.1001

Float switch 72.B1.1.000.1001

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 2864999
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 2046749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Maximum Operating Pressure 72.52 psi (51.04 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Sensors - 7943430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details
Level Sensors - 1936762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Sensors - 2691920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temp -40 to 2012 F (-40 to 1100 C)
View Details