RS Components, Ltd. General Purpose Enclosures 286319

Description
BoVersa BOV-FO KWL 281906-9003, SET
Request a Quote
Description
BoVersa BOV-FO KWL 281906-9003, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286319 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286319
General Purpose Enclosures 286319
BoVersa BOV-FO KWL 281906-9003, SET

BoVersa BOV-FO KWL 281906-9003, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286319
Product Name General Purpose Enclosures
Length 12.72 inch (323 mm)
Width 2.99 inch (76 mm)
Depth 7.28 inch (185 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details