RS Components, Ltd. Back Boxes 2862973

Description
RS PRO AV-MODBBSF Back Box
Request a Quote
Description
RS PRO AV-MODBBSF Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 2862973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
2862973
Back Boxes 2862973
RS PRO AV-MODBBSF Back Box

RS PRO AV-MODBBSF Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2862973
Product Name Back Boxes
Width 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details