RS Components, Ltd. General Purpose Enclosures 286297

Description
BoVersa BOV-FG-G KWL 211405-9005, SET
Request a Quote
Description
BoVersa BOV-FG-G KWL 211405-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286297 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286297
General Purpose Enclosures 286297
BoVersa BOV-FG-G KWL 211405-9005, SET

BoVersa BOV-FG-G KWL 211405-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286297
Product Name General Purpose Enclosures
Length 10.16 inch (258 mm)
Width 2.62 inch (66.5 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details