RS Components, Ltd. General Purpose Enclosures 286288

Description
BoVersa BOV-FG-LL 171204-9005, SET
Request a Quote
Description
BoVersa BOV-FG-LL 171204-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286288 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286288
General Purpose Enclosures 286288
BoVersa BOV-FG-LL 171204-9005, SET

BoVersa BOV-FG-LL 171204-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286288
Product Name General Purpose Enclosures
Length 7.09 inch (180 mm)
Width 2.05 inch (52 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details