RS Components, Ltd. Aux Cables 2862858

Description
1m 3.5mm Stereo Cable (One R/A Connector
Request a Quote
Description
1m 3.5mm Stereo Cable (One R/A Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 2862858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
2862858
Aux Cables 2862858
1m 3.5mm Stereo Cable (One R/A Connector

1m 3.5mm Stereo Cable (One R/A Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2862858
Product Name Aux Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details