RS Components, Ltd. General Purpose Enclosures 286259

Description
BoVersa BOV-FO-G KWL 120903-9003, SET
Request a Quote
Description
BoVersa BOV-FO-G KWL 120903-9003, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286259 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286259
General Purpose Enclosures 286259
BoVersa BOV-FO-G KWL 120903-9003, SET

BoVersa BOV-FO-G KWL 120903-9003, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286259
Product Name General Purpose Enclosures
Length 6.38 inch (162 mm)
Width 1.79 inch (45.5 mm)
Depth 3.46 inch (88 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details