Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY CLOTHING
RS COMPONENTS, LTD.
2862537 -- SHORTS
RS Components, Ltd.
Shorts
2862537
Description
MEN'S DETRIOT SHORT NAVY NAVY 97S
Request a Quote
Email Supplier
Description
MEN'S DETRIOT SHORT NAVY NAVY 97S
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Shorts
2862537
Shorts
2862537
MEN'S DETRIOT SHORT NAVY NAVY 97S
MEN'S DETRIOT SHORT NAVY NAVY 97S
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Clothing
Product Number
2862537
Product Name
Shorts
Material
Cotton; Cotton Blend
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
T-Shirts
100234
Specs
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details
RS Components, Ltd.
Trousers
107456
Specs
Clothing Type
Pants
Material
Softshell Fabric
View Details
RS Components, Ltd.
Jackets
103338
Specs
Clothing Type
Jacket/Coat
Application
Fire Resistant; Flame Retardant
Material
Flame Retardant
View Details
RS Components, Ltd.
Trousers
107711
Specs
Clothing Type
Pants
Material
Cotton; Polyester; 45% Cotton, 55% Polyester
View Details