RS Components, Ltd. General Purpose Enclosures 286249

Description
BoVersa BOV-FG 120903-9005, SET
Request a Quote
Description
BoVersa BOV-FG 120903-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286249 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286249
General Purpose Enclosures 286249
BoVersa BOV-FG 120903-9005, SET

BoVersa BOV-FG 120903-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286249
Product Name General Purpose Enclosures
Length 5.31 inch (135 mm)
Width 1.65 inch (42 mm)
Depth 3.46 inch (88 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details