RS Components, Ltd.
General Purpose Enclosures
286246
Description
BOV 19 WL 9003
Request a Quote
Email Supplier
Description
BOV 19 WL 9003
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
286246
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
286246 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
5.91 inch (150 mm)
|
|
Depth
|
0.1772 inch (4.5 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
Depth
6.3 inch (160 mm)
View Details
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
7
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details