RS Components, Ltd. General Purpose Enclosures 286242

Description
BOV 12 WL 9005
Request a Quote
Description
BOV 12 WL 9005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286242 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286242
General Purpose Enclosures 286242
BOV 12 WL 9005

BOV 12 WL 9005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286242
Product Name General Purpose Enclosures
Length 3.35 inch (85.1 mm)
Width 3.35 inch (85.1 mm)
Depth 0.1772 inch (4.5 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details