RS Components, Ltd.
General Purpose Enclosures
286238
Description
BOV 09 WL 9005
Request a Quote
Email Supplier
Description
BOV 09 WL 9005
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
286238
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
286238 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
2.73 inch (69.4 mm)
|
|
Width
|
2.73 inch (69.4 mm)
|
|
Depth
|
0.1772 inch (4.5 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details