RS Components, Ltd. General Purpose Enclosures 286233

Description
BoVersa BOV M 2114 for Alu
Request a Quote
Description
BoVersa BOV M 2114 for Alu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286233 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286233
General Purpose Enclosures 286233
BoVersa BOV M 2114 for Alu

BoVersa BOV M 2114 for Alu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286233
Product Name General Purpose Enclosures
Length 7.8 inch (198 mm)
Width 5.05 inch (128 mm)
Depth 0.0787 inch (2 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details