RS Components, Ltd. General Purpose Enclosures 286219

Description
BoVersa BOV-FG KWL 211405-9003, SET
Request a Quote
Description
BoVersa BOV-FG KWL 211405-9003, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286219 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286219
General Purpose Enclosures 286219
BoVersa BOV-FG KWL 211405-9003, SET

BoVersa BOV-FG KWL 211405-9003, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286219
Product Name General Purpose Enclosures
Length 10.16 inch (258 mm)
Width 2.62 inch (66.5 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details