RS Components, Ltd. General Purpose Enclosures 286215

Description
BoVersa BOV-FO-LL 211405-9005, SET
Request a Quote
Description
BoVersa BOV-FO-LL 211405-9005, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286215 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286215
General Purpose Enclosures 286215
BoVersa BOV-FO-LL 211405-9005, SET

BoVersa BOV-FO-LL 211405-9005, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286215
Product Name General Purpose Enclosures
Length 8.75 inch (222 mm)
Width 2.48 inch (63 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details