RS Components, Ltd. General Purpose Enclosures 286189

Description
BoVersa BOV-FO-LL KWL 171204-9003, SET
Request a Quote
Description
BoVersa BOV-FO-LL KWL 171204-9003, SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 286189 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
286189
General Purpose Enclosures 286189
BoVersa BOV-FO-LL KWL 171204-9003, SET

BoVersa BOV-FO-LL KWL 171204-9003, SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 286189
Product Name General Purpose Enclosures
Length 8.5 inch (216 mm)
Width 2.19 inch (55.5 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details