Diffuse optical proximity switch,0.5m
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 285885 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 27.56 inch (700 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |