RS PRO 8803 25mmx16,5m Metallic Tape
| RS Components, Ltd. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 285531 |
| Product Name | Metallic Tapes |
| Type | Adhesive Tape; Industrial Tape |
| Features | Anti-static / ESD Control; Electrically Conductive / Anti-Static |
| Adhesive | Acrylic |
| Width | 0.9843 inches (25 mm) |