RS Components, Ltd. Hole Saws & Core Drill Bits 2855094

Description
CK T3203 038 Hole Saw
Request a Quote
Description
CK T3203 038 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2855094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2855094
Hole Saws & Core Drill Bits 2855094
CK T3203 038 Hole Saw

CK T3203 038 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2855094
Product Name Hole Saws & Core Drill Bits
Diameter 1.496 inch (38.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details