RS Components, Ltd. Hole Saws & Core Drill Bits 2855092

Description
CK T3203 025 Hole Saw
Request a Quote
Description
CK T3203 025 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2855092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2855092
Hole Saws & Core Drill Bits 2855092
CK T3203 025 Hole Saw

CK T3203 025 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2855092
Product Name Hole Saws & Core Drill Bits
Diameter 0.984 inch (25.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Magnetic Drill Bits - 1239937 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details