RS Components, Ltd. Workbenches 2848964

Description
MEUBLE ETABLI 1 PORTE : 1 PORTE HAUTEUR
Request a Quote
Description
MEUBLE ETABLI 1 PORTE : 1 PORTE HAUTEUR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848964
Workbenches 2848964
MEUBLE ETABLI 1 PORTE : 1 PORTE HAUTEUR

MEUBLE ETABLI 1 PORTE : 1 PORTE HAUTEUR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848964
Product Name Workbenches
Type Drawer Workbench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Framework Bench
Length 23.6 inch (600 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 1770271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Storage Bench
Length 29.5 inch (750 mm)
Width 78.7 inch (2000.00 mm)
View Details
Workbenches - 175600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Storage Bench
Length 29.5 inch (750 mm)
Width 59.1 inch (1500.00 mm)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate Bench Top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details