RS Components, Ltd. Polo Shirts 2848198

Description
UC102 - Navy - 6XL - 250GSM Premium Polo
Request a Quote
Description
UC102 - Navy - 6XL - 250GSM Premium Polo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polo Shirts - 2848198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polo Shirts
2848198
Polo Shirts 2848198
UC102 - Navy - 6XL - 250GSM Premium Polo

UC102 - Navy - 6XL - 250GSM Premium Polo

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2848198
Product Name Polo Shirts
Clothing Type Shirt
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Jackets - 103338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Hi Vis Jackets - 103289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details