RS Components, Ltd. Cable Sleeves 2848023

Description
CABLE SLEEVE:
Request a Quote
Description
CABLE SLEEVE:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2848023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2848023
Cable Sleeves 2848023
CABLE SLEEVE:

CABLE SLEEVE:

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2848023
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 1.1 to 1.85 inch (28 to 47 mm)
Length 394 inch (10000 mm)
View Details
Heat Shrink Tubing - 136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.76 inch (70 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details