RS Components, Ltd.
General Purpose Enclosures
2846804
Description
B 180809 PC-V0-G 7035
Request a Quote
Email Supplier
Description
B 180809 PC-V0-G 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2846804 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
7.52 inch (191 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details