RS Components, Ltd.
General Purpose Enclosures
2846802
Description
BS 402 F-7024
Request a Quote
Email Supplier
Description
BS 402 F-7024
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2846802 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
4.7 inch (119 mm)
|
|
Width
|
1.04 inch (26.5 mm)
|
|
Depth
|
2.56 inch (64.9 mm)
|
|
Material
|
Polycarbonate; ABS; Thermoplastic Elastomer, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details