RS Components, Ltd.
General Purpose Enclosures
2846795
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2846795 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
9.45 inch (240 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
7
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details