RS Components, Ltd. General Purpose Enclosures 2846794

Description
Ultramas, UM 62609 L - SET
Request a Quote
Description
Ultramas, UM 62609 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846794 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846794
General Purpose Enclosures 2846794
Ultramas, UM 62609 L - SET

Ultramas, UM 62609 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846794
Product Name General Purpose Enclosures
Length 11.45 inch (291 mm)
Width 2.45 inch (62.2 mm)
Depth 10.19 inch (259 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details