RS Components, Ltd. General Purpose Enclosures 2846793

Description
Ultramas UM 62018 L - SET
Request a Quote
Description
Ultramas UM 62018 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846793 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846793
General Purpose Enclosures 2846793
Ultramas UM 62018 L - SET

Ultramas UM 62018 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846793
Product Name General Purpose Enclosures
Length 11.45 inch (291 mm)
Width 4.25 inch (108 mm)
Depth 7.83 inch (199 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details