RS Components, Ltd. General Purpose Enclosures 2846787

Description
Ultramas, UM 52011 L - SET
Request a Quote
Description
Ultramas, UM 52011 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846787 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846787
General Purpose Enclosures 2846787
Ultramas, UM 52011 L - SET

Ultramas, UM 52011 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846787
Product Name General Purpose Enclosures
Length 8.83 inch (224 mm)
Width 2.85 inch (72.4 mm)
Depth 7.83 inch (199 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details