RS Components, Ltd.
General Purpose Enclosures
2846786
Description
Ultramas, UM 52011 - SET
Request a Quote
Email Supplier
Description
Ultramas, UM 52011 - SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2846786 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
8.83 inch (224 mm)
|
|
Width
|
2.85 inch (72.4 mm)
|
|
Depth
|
7.83 inch (199 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details