RS Components, Ltd. General Purpose Enclosures 2846783

Description
Ultramas UM 32018 L - SET
Request a Quote
Description
Ultramas UM 32018 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846783 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846783
General Purpose Enclosures 2846783
Ultramas UM 32018 L - SET

Ultramas UM 32018 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846783
Product Name General Purpose Enclosures
Length 6.2 inch (158 mm)
Width 4.25 inch (108 mm)
Depth 7.83 inch (199 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details