RS Components, Ltd. General Purpose Enclosures 2846782

Description
Ultramas, UM 32009 L - SET
Request a Quote
Description
Ultramas, UM 32009 L - SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2846782 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2846782
General Purpose Enclosures 2846782
Ultramas, UM 32009 L - SET

Ultramas, UM 32009 L - SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2846782
Product Name General Purpose Enclosures
Length 6.2 inch (158 mm)
Width 2.45 inch (62.2 mm)
Depth 7.83 inch (199 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details