RS Components, Ltd. Hook Up Wire 2845036

Description
Spiral Cable PUR 16mm² GY 3.5M
Request a Quote
Description
Spiral Cable PUR 16mm² GY 3.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845036
Hook Up Wire 2845036
Spiral Cable PUR 16mm² GY 3.5M

Spiral Cable PUR 16mm² GY 3.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845036
Product Name Hook Up Wire
International 16 mm² (0.0248 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
North American 22 AWG
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1225866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1063 inch (2.7 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
North American 16 AWG
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details