RS Components, Ltd. Hook Up Wire 2845034

Description
Spiral Cable PUR 16mm² GY 2.5M
Request a Quote
Description
Spiral Cable PUR 16mm² GY 2.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845034
Hook Up Wire 2845034
Spiral Cable PUR 16mm² GY 2.5M

Spiral Cable PUR 16mm² GY 2.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845034
Product Name Hook Up Wire
International 16 mm² (0.0248 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
North American 22 AWG
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
International 10 mm² (0.0155 in²)
Stranding Type 7/1.35 mm
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
International 6 mm² (0.0093 in²)
Stranding Type 7/1.04 mm
View Details