RS Components, Ltd. Hook Up Wire 2845030

Description
Spiral Cable PUR 10mm² GY 2.5M
Request a Quote
Description
Spiral Cable PUR 10mm² GY 2.5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2845030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2845030
Hook Up Wire 2845030
Spiral Cable PUR 10mm² GY 2.5M

Spiral Cable PUR 10mm² GY 2.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2845030
Product Name Hook Up Wire
International 10 mm² (0.0155 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
International 25 mm² (0.0388 in²)
Stranding Type 7/2.14 mm
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1063 inch (2.7 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
North American 16 AWG
International 1.5 mm² (0.0023 in²)
View Details