RS Components, Ltd. Thermocouples 2842425

Description
RS PRO XQ-2580-RS Temperature Probe
Request a Quote
Description
RS PRO XQ-2580-RS Temperature Probe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - 2842425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples
2842425
Thermocouples 2842425
RS PRO XQ-2580-RS Temperature Probe

RS PRO XQ-2580-RS Temperature Probe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 2842425
Product Name Thermocouples
Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2000611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1969 inch (5 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouple & Extension Wire - 2363921 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 984 inch (25000 mm)
Insulation Material Vinyl; Pvc
View Details
Thermocouples - 1236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0079 inch (0.2000 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouples - 2318464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 197 inch (5000 mm)
Temperature Rating 302 F (150 C)
View Details